Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage Min | 10VDC |
---|---|
Supply Voltage Max | 80VDC |
Time Min | 0s |
Time Max | 99999.9h |
Panel Cutout Height | - |
Panel Cutout Width | - |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Character Size | 3.5mm |
Digit Height | 3.5mm |
Fixing Hole Diameter | 71.1mm |
No. of Pins | 6Pins |
Operating Temperature Max | 65°C |
Operating Temperature Min | -30°C |
Operating Temperature Range | -30°C to +65°C |
Power Consumption | 700mW |
Supply Voltage DC Max | 80VDC |
Supply Voltage DC Min | 10VDC |
Supply Voltage Range | 10V DC to 80V DC |
Time Range | 0h to 99999.9h |
Weight | 56g |
Panel Mount Timer, Hr 76, 10 Vdc, 80 Vdc, 0 S, 99999.9 H Rohs Compliant: Yes |Kuebler 0.135.100.373 | Newark Electronics |
Kubler, Hour Counter Meter, 6 Digits, 10-80VDC, Tab Connection | Kuebler 0.135.100.373 | RS Americas |
TIMER, ELECT-MECH, 10-80VDC, HR76.1 | element14 |
Where can I find additional details, specifications and documents for a 0.135.100.373?
Additional datasheets, footprints and schematics for 0.135.100.373 are listed on our Part Details page. You can also find images and similar parts to 0.135.100.373 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0.135.100.373 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0.135.100.373 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0.135.100.373 fall under?
The 0.135.100.373 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Timers & Counters.
Can I view similar or alternative parts?
You can view similar parts to 0.135.100.373 when available in the Timers & Counters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0.135.100.373 you can contact the distributor directly for product support, shipping queries etc.
Is the 0.135.100.373 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0.135.100.373 have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for 0.135.100.373.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0.135.100.373 often in real-time on the comparison pages.
What if I can't find stock of 0.135.100.373?
You can fill out our help required form which you can use to request a quote for 0.135.100.373 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.