Status: | Unknown |
---|---|
Series: | Micro MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | Micro MATE-N-LOK Series |
---|---|
Gender | Receptacle |
No. of Positions | 6Ways |
Pitch Spacing | 3mm |
For Use With | - |
SVHC | No SVHC (15-Jan-2018) |
Approval Bodies | CSA UL |
Colour | Black |
Flammability Rating | UL94V-0 |
Material | Nylon |
No. of Rows | 2Rows |
Operating Temperature Max | +105°C |
Operating Temperature Min | -40°C |
Voltage Rating VAC | 250V |
Status: | Unknown |
---|---|
Series: | Micro MATE-N-LOK Series |
RoHS: | Compliant |
Product Range | Micro MATE-N-LOK Series |
---|---|
Gender | Receptacle |
No. of Positions | 6Ways |
Pitch Spacing | 3mm |
SVHC | No SVHC (15-Jan-2019) |
Approval Bodies | CSA, UL |
Colour | Black |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 0-0794617-6?
Additional datasheets, footprints and schematics for 0-0794617-6 are listed on our Part Details page. You can also find images and similar parts to 0-0794617-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0-0794617-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0-0794617-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0-0794617-6 fall under?
The 0-0794617-6 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 0-0794617-6 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0-0794617-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 0-0794617-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0-0794617-6 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for 0-0794617-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0-0794617-6 often in real-time on the comparison pages.
What if I can't find stock of 0-0794617-6?
You can fill out our help required form which you can use to request a quote for 0-0794617-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.