Status: | Unknown |
---|---|
Series: | AMPLIMITE HDP-20 Series |
RoHS: | Unknown |
Prices starting from US$6.32
Distributor | Stock | ||
---|---|---|---|
element14
from US$6.32
|
301
in stock
|
Buy Now |
No. of Positions | 50Ways |
---|---|
Connector Type | D Sub |
Connector Shell Size | DE |
Product Range | AMPLIMITE HDP-20 Series |
Gender | Plug |
Connector Body Material | Steel Body |
For Use With | HDP-20 Series Crimp Snap-In Contacts |
SVHC | No SVHC (07-Jul-2017) |
D Sub Shell Size | DE |
DC Current Max | 3.7A |
Status: | Unknown |
---|---|
Series: | AMPLIMITE HDP-20 Series |
RoHS: | Compliant |
No. of Positions | 50Positions |
---|---|
Connector Type | D Sub |
Connector Shell Size | DD |
Product Range | AMPLIMITE HDP-20 Series |
Gender | Plug |
Connector Body Material | Steel Body |
D Sub Shell Size | DD |
RoHS Compliant | Yes |
PLUG HOUSING, HD20P, 50POLE | element14 |
Where can I find additional details, specifications and documents for a 0-0167296-1?
Additional datasheets, footprints and schematics for 0-0167296-1 are listed on our Part Details page. You can also find images and similar parts to 0-0167296-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0-0167296-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0-0167296-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0-0167296-1 fall under?
The 0-0167296-1 is listed under Cable Leads & Connectors > Connectors > D Sub Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to 0-0167296-1 when available in the D Sub Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0-0167296-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 0-0167296-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0-0167296-1 have stock available?
Authorised distributors including element14 have stock available or on a lead time for 0-0167296-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0-0167296-1 often in real-time on the comparison pages.
What if I can't find stock of 0-0167296-1?
You can fill out our help required form which you can use to request a quote for 0-0167296-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.