Status: | Unknown |
---|---|
Series: | Positive Lock Series |
RoHS: | Unknown |
Product Range | Positive Lock Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 15AWG |
Contact Plating | Tin Plated Contacts |
For Use With | Positive Lock Connectors |
Wire Size AWG Min | 20AWG |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2018) |
Cable Diameter Max | 3.3mm |
Cable Diameter Min | 2.29mm |
Contact Size | 15 |
Contact Termination | Crimp |
Gender | Receptacle |
Wire Area Size Max | 1.5mm² |
Wire Area Size Min | 0.5mm² |
Wire Size | 15.5AWG |
Wire Size Range (AWG) | 20-15 |
RoHS Compliant | Yes |
---|
CONTACT, POSITIVE LOCK, 0.5-1.5MM | Farnell |
Where can I find additional details, specifications and documents for a 0-0160773-3?
Additional datasheets, footprints and schematics for 0-0160773-3 are listed on our Part Details page. You can also find images and similar parts to 0-0160773-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0-0160773-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0-0160773-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0-0160773-3 fall under?
The 0-0160773-3 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 0-0160773-3 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0-0160773-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 0-0160773-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0-0160773-3 have stock available?
Authorised distributors including Farnell and element14 have stock available or on a lead time for 0-0160773-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0-0160773-3 often in real-time on the comparison pages.
What if I can't find stock of 0-0160773-3?
You can fill out our help required form which you can use to request a quote for 0-0160773-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.