Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Product Range | PIDG Series |
---|---|
Wire Size AWG Min | 16AWG |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | 2.62mm² |
Insulator Colour | Blue |
Insulator Material | Nylon (Polyamide) |
Tab Size - Metric | 2.95mm x 0.8mm |
Tab Size - Imperial | 0.11" x 0.03" |
SVHC | No SVHC (15-Jan-2018) |
Overall Length | 22.63mm |
Pin Diameter | 2.92mm |
Pin Length | 10.9mm |
Terminal Material | Copper |
Termination | Crimp |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Compliant |
Product Range | PIDG Series |
---|---|
Wire Size (AWG) | 16AWG to 14AWG |
Conductor Area CSA | 2.62mm2 |
Insulator Colour | Blue |
Insulator Material | Nylon (Polyamide) |
Tab Size - Metric | 2.95mm x 0.8mm |
RoHS Compliant | Yes |
Crimp Pin, Pidg Wire, Blue, 16-14Awg | Newark Electronics |
CRIMP PIN, PIDG WIRE, BLUE, 16-14AWG | element14 |
Where can I find additional details, specifications and documents for a 0-0131330-0?
Additional datasheets, footprints and schematics for 0-0131330-0 are listed on our Part Details page. You can also find images and similar parts to 0-0131330-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0-0131330-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0-0131330-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0-0131330-0 fall under?
The 0-0131330-0 is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to 0-0131330-0 when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0-0131330-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 0-0131330-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0-0131330-0 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 0-0131330-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0-0131330-0 often in real-time on the comparison pages.
What if I can't find stock of 0-0131330-0?
You can fill out our help required form which you can use to request a quote for 0-0131330-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.