Status: | Unknown |
---|---|
Series: | 3000 Series |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
![]() |
Farnell |
No stock
|
Buy Now |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 40Contacts |
Gender | Header |
Product Range | 3000 Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (20-Jun-2016) |
Where can I find additional details, specifications and documents for a 0-00-76308-63584-8?
Additional datasheets, footprints and schematics for 0-00-76308-63584-8 are listed on our Part Details page. You can also find images and similar parts to 0-00-76308-63584-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0-00-76308-63584-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0-00-76308-63584-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0-00-76308-63584-8 fall under?
The 0-00-76308-63584-8 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 0-00-76308-63584-8 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0-00-76308-63584-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 0-00-76308-63584-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0-00-76308-63584-8 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for 0-00-76308-63584-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0-00-76308-63584-8 often in real-time on the comparison pages.
What if I can't find stock of 0-00-76308-63584-8?
You can fill out our help required form which you can use to request a quote for 0-00-76308-63584-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.