The MCP1700T-3302E/TT Low Quiescent Current (LDO) by Microchip Technology
In this article, we are going to be discussing the MCP1700T-3302E/TT Low Quiescent Current LDO. This part is manufactured by Microchip Technology and is available to buy from oemsecrets. Note that the product is available in various price ranges due to the different distributors that we work with. These include Farnell, Mouser Electronics UK and RS Components UK. This high-performance product has much to offer, as we will now explain as we move through this article.
Explanation
At its core, the MCP1700T-3302E/TT Low Quiescent Current LDO is a CMOS low dropout positive voltage regulator of the top industry standard. It is specifically ideal for battery operation, something which powers things that we use all the time, from remote controls and smoke alarms to torches and portable gaming devices. So, the positive voltage regulator acts as a central hub of sorts to the operation of all of these machines and more. They could be handheld and small in size, or they could be large-scale and imperative to a room being usable. And when it comes to products of this nature, we highly recommend the MCP1700T-3302E/TT as your voltage regulator of choice.
MCP1700T-3302E/TT Technical Specifications
The MCP1700T-3302E/TT is a CMOS low dropout positive voltage regulator. When it comes to its maximum capabilities, it can source up to 250mA of current with an extremely low input-output voltage (of 178mV at 250mA). Furthermore, the product’s input operating range is specified from 2.3V to 6.0V. This makes the MCP1700T-3302E/TT an ideal choice for both two and three primary cell battery-powered applications, as well as for single cell Li-Ion-powered applications. In addition, it is AEC-Q100 qualified and PPAP capable, as well as having short circuit protection and overtemperature protection. Lastly, the product is stable with a 1.0 μF Ceramic Output Capacitor.
Other Notes
As these technical points emphasise, the MCP1700T-3302E/TT is commonly used as a voltage regulator. That’s because the item’s low quiescent current and dropout voltage make it ideal for battery powered applications. And the small voltage differential extends the battery operating lifetime. This makes for an even better product, as frequent usage does not reduce battery operating lifetime, and this enables the user to gain full advantage of this particular product.
Why You Need The MCP1700T-3302E/TT Low Quiescent Current LDO
The current delivery that this product offers makes it perfect for anyone requiring two or three primary cell-battery powered operations. As mentioned previously, the low voltage differential extends the battery operating lifetime significantly, meaning that battery powered devices and household objects like smoke detectors, CO2 detectors and objects such as cameras are able to perform to the best of their ability. That ensures high quality and performance across all of these consumer devices. If you are an OEM looking for LDO electronic components, make sure to opt for the MCP1700T-3302E/TT Low Quiescent Current LDO.
Pricing And Availability
The lowest price break for the MCP1700T-3302E/TT Low Quiescent Current LDO is £0.27 from Farnell. It is in stock and available to buy today from oemsecrets. If you want to find out more about this product and if you wish to compare distributor prices and availability, please visit https://www.oemsecrets.com/details/mcp1700t-3302e-tt.
Published: July 27, 2021